Anatech Electronics, Inc. 2600 MHz Ceramic Band Pass Filter AM2600B1502-C

Description
2600 MHz Ceramic Band Pass Filter
Request a Quote
Description
2600 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2600 MHz Ceramic Band Pass Filter - AM2600B1502-C - Anatech Electronics, Inc.
Garfield, NJ, United States
2600 MHz Ceramic Band Pass Filter
AM2600B1502-C
2600 MHz Ceramic Band Pass Filter AM2600B1502-C
2600 MHz Ceramic Band Pass Filter

2600 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2600B1502-C
Product Name 2600 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2600 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B841 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 5000 kHz
View Details
5480 MHz WiFi Cavity Filter - AB5480B953 - Anatech Electronics, Inc.
Specs
Fc 5480 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details