Anatech Electronics, Inc. 2595 MHz Ceramic Band Pass Filter AM2595B1231

Description
2595 MHz Ceramic Band Pass Filter
Request a Quote
Description
2595 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2595 MHz Ceramic Band Pass Filter - AM2595B1231 - Anatech Electronics, Inc.
Garfield, NJ, United States
2595 MHz Ceramic Band Pass Filter
AM2595B1231
2595 MHz Ceramic Band Pass Filter AM2595B1231
2595 MHz Ceramic Band Pass Filter

2595 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2595B1231
Product Name 2595 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2595 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2072.5 MHz Cavity Bandpass Filter for Outdoor - AB2072B1327-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
4944 MHz Cavity Band Pass Filter - AB4944B966 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4944 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details