Anatech Electronics, Inc. 2595 MHz Ceramic Band Pass Filter on Evaluation Board (SMA) AM2595B1231-E

Description
2595 MHz Ceramic Band Pass Filter on Evaluation Board (SMA)
Request a Quote
Description
2595 MHz Ceramic Band Pass Filter on Evaluation Board (SMA)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2595 MHz Ceramic Band Pass Filter on Evaluation Board (SMA) - AM2595B1231-E - Anatech Electronics, Inc.
Garfield, NJ, United States
2595 MHz Ceramic Band Pass Filter on Evaluation Board (SMA)
AM2595B1231-E
2595 MHz Ceramic Band Pass Filter on Evaluation Board (SMA) AM2595B1231-E
2595 MHz Ceramic Band Pass Filter on Evaluation Board (SMA)

2595 MHz Ceramic Band Pass Filter on Evaluation Board (SMA)

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2595B1231-E
Product Name 2595 MHz Ceramic Band Pass Filter on Evaluation Board (SMA)
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2595 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5490-5695 MHz Cavity Band Pass Filter - AB5592B786 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5592 MHz
Bandwidth 205000 kHz
View Details
4460 MHz Cavity Band Pass Filter with N-F Connectors - AB4460B524-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
1875 MHz Cavity Band Pass Filter - AB1875B882 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1875 MHz
Bandwidth 24000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details