Anatech Electronics, Inc. 2595 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors AM2595B1231-C

Description
2595 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors
Request a Quote
Description
2595 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2595 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors - AM2595B1231-C - Anatech Electronics, Inc.
Garfield, NJ, United States
2595 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors
AM2595B1231-C
2595 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors AM2595B1231-C
2595 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors

2595 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2595B1231-C
Product Name 2595 MHz Connectorized Ceramic Band Pass Filter with SMA (F) connectors
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2595 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2282 MHz WiFi Cavity Band Pass Filter - AB2282B985 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2282 MHz
Bandwidth 22000 kHz
View Details
4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
View Details
5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5592 MHz WiFi Cavity Band Pass Filter - AB5592B778 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5592 MHz
Bandwidth 40000 kHz
View Details