Anatech Electronics, Inc. 2.594 GHz Monoblock Ceramic BPF AM2594B1083

Description
2.594 GHz Monoblock Ceramic BPF
Request a Quote
Description
2.594 GHz Monoblock Ceramic BPF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.594 GHz Monoblock Ceramic BPF - AM2594B1083 - Anatech Electronics, Inc.
Garfield, NJ, United States
2.594 GHz Monoblock Ceramic BPF
AM2594B1083
2.594 GHz Monoblock Ceramic BPF AM2594B1083
2.594 GHz Monoblock Ceramic BPF

2.594 GHz Monoblock Ceramic BPF

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2594B1083
Product Name 2.594 GHz Monoblock Ceramic BPF
Filter Design Ceramic Filter
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2467B1095 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2467 MHz
Bandwidth 12000 kHz
View Details
2086.5-2096.5 MHz Cavity Filter - AB2091B11211 - Anatech Electronics, Inc.
Specs
Fc 2092 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
395 MHz Cavity Band Pass Filter - AB395B1334 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 395 MHz
Bandwidth 10000 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B907 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 40000 kHz
View Details