Anatech Electronics, Inc. 2583 MHz Ceramic Band Pass Filter AM2583B1507

Description
2583 MHz Ceramic Band Pass Filter
Request a Quote
Description
2583 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2583 MHz Ceramic Band Pass Filter - AM2583B1507 - Anatech Electronics, Inc.
Garfield, NJ, United States
2583 MHz Ceramic Band Pass Filter
AM2583B1507
2583 MHz Ceramic Band Pass Filter AM2583B1507
2583 MHz Ceramic Band Pass Filter

2583 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2583B1507
Product Name 2583 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2583 MHz
Bandwidth 75000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2475B632 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B1276 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 100000 kHz
View Details
5745 MHz Cavity Band Pass Filter - AB5745B579 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5745 MHz
Bandwidth 40000 kHz
View Details