Anatech Electronics, Inc. 2575 MHz / 2680 MHz Ceramic Duplexer AM2575-2680D1125

Description
2575 MHz / 2680 MHz Ceramic Duplexer
Request a Quote
Description
2575 MHz / 2680 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2575 MHz / 2680 MHz Ceramic Duplexer - AM2575-2680D1125 - Anatech Electronics, Inc.
Garfield, NJ, United States
2575 MHz / 2680 MHz Ceramic Duplexer
AM2575-2680D1125
2575 MHz / 2680 MHz Ceramic Duplexer AM2575-2680D1125
2575 MHz / 2680 MHz Ceramic Duplexer

2575 MHz / 2680 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM2575-2680D1125
Product Name 2575 MHz / 2680 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

925-960 MHz / 1805-1910 MHz Cavity Duplexer - AD942-1857D1034 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 16 dB
View Details
730 / 2058.5 MHz LC Diplexer - AD730-2058D473 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
5735 - 5835 MHz, 5100 - 5600 MHz cavity duplexer - AD5785-5350D298 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 10 dB
View Details
1747.5 MHz/1842.5 MHz Cavity Duplexer - AD1747-1842D426 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 18 dB
View Details