Anatech Electronics, Inc. 2300 MHz/ 4700 MHz Cavity Duplexer AE2300-4700DB5465

Description
2300 MHz/ 4700 MHz Cavity Duplexer
Request a Quote
Description
2300 MHz/ 4700 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2300 MHz/ 4700 MHz Cavity Duplexer - AE2300-4700DB5465 - Anatech Electronics, Inc.
Garfield, NJ, United States
2300 MHz/ 4700 MHz Cavity Duplexer
AE2300-4700DB5465
2300 MHz/ 4700 MHz Cavity Duplexer AE2300-4700DB5465
2300 MHz/ 4700 MHz Cavity Duplexer

2300 MHz/ 4700 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE2300-4700DB5465
Product Name 2300 MHz/ 4700 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1985-2015 MHz / 2170-2200 MHz Cavity Duplexer - AE2000-2185DB5401 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
S-band Cavity Diplexer (Not painted) - AE2250-2072DB5481-NP - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 10 dB
View Details
836.5 MHz / 881.5 MHz Cavity Duplexer - AD836-881D430 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
1450-1650 MHz / 4000-6000 MHz Diplexer - AE1650-4000DP8001 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details