Anatech Electronics, Inc. 1000 MHz / 2000 MHz / 3000 MHz Triplexer AD1000-2000-3000TR297

Description
1000 MHz / 2000 MHz / 3000 MHz Triplexer
Request a Quote
Description
1000 MHz / 2000 MHz / 3000 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1000 MHz / 2000 MHz / 3000 MHz Triplexer - AD1000-2000-3000TR297 - Anatech Electronics, Inc.
Garfield, NJ, United States
1000 MHz / 2000 MHz / 3000 MHz Triplexer
AD1000-2000-3000TR297
1000 MHz / 2000 MHz / 3000 MHz Triplexer AD1000-2000-3000TR297
1000 MHz / 2000 MHz / 3000 MHz Triplexer

1000 MHz / 2000 MHz / 3000 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD1000-2000-3000TR297
Product Name 1000 MHz / 2000 MHz / 3000 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

1870-1885 MHz / 1950-1965 MHz Cavity Duplexer - AE1877-1957DB40B - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
2590 / 5180 / 7770 MHz Cavity Triplexer - AE2590-5180-7770TR1297 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details
1710-1755 MHz / 2110-2155 MHz LTE Frequency Band 4 Cavity Duplexer - AE1732-2132DB5295-O - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
634 / 698 MHz Cavity Duplexer with N-type Female connectors - AE634-698DB5448-N - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 18 dB
View Details