Anatech Electronics, Inc. 2535 MHz Connectorized Ceramic Band Pass Filter AM2535B1145-C

Description
2535 MHz Connectorized Ceramic Band Pass Filter
Request a Quote
Description
2535 MHz Connectorized Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2535 MHz Connectorized Ceramic Band Pass Filter - AM2535B1145-C - Anatech Electronics, Inc.
Garfield, NJ, United States
2535 MHz Connectorized Ceramic Band Pass Filter
AM2535B1145-C
2535 MHz Connectorized Ceramic Band Pass Filter AM2535B1145-C
2535 MHz Connectorized Ceramic Band Pass Filter

2535 MHz Connectorized Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2535B1145-C
Product Name 2535 MHz Connectorized Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2535 MHz
Bandwidth 35000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1600 MHz Cavity Band Pass Filter - AB1600B887 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
5350-5450 MHz Cavity Band Pass Filter - AB5400B1040 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5400 MHz
Bandwidth 100000 kHz
View Details
5344 MHz Cavity Band Pass Filter - AB5344B883 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details