Anatech Electronics, Inc. 2500 MHz LTE Frequency Band 7 Ceramic Band Pass Filter AM2500B1585

Description
2500 MHz LTE Frequency Band 7 Ceramic Band Pass Filter
Request a Quote
Description
2500 MHz LTE Frequency Band 7 Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2500 MHz LTE Frequency Band 7 Ceramic Band Pass Filter - AM2500B1585 - Anatech Electronics, Inc.
Garfield, NJ, United States
2500 MHz LTE Frequency Band 7 Ceramic Band Pass Filter
AM2500B1585
2500 MHz LTE Frequency Band 7 Ceramic Band Pass Filter AM2500B1585
2500 MHz LTE Frequency Band 7 Ceramic Band Pass Filter

2500 MHz LTE Frequency Band 7 Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2500B1585
Product Name 2500 MHz LTE Frequency Band 7 Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2500 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2350B489 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
5745 MHz Cavity Band Pass Filter - AB5745B743 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5745 MHz
Bandwidth 20000 kHz
View Details
5530 MHz WiFi Cavity Filter - AB5530B552 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details