Anatech Electronics, Inc. 2450 MHz Ceramic Band Pass Filter AM2450B189

Description
2450 MHz Ceramic Band Pass Filter
Request a Quote
Description
2450 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2450 MHz Ceramic Band Pass Filter - AM2450B189 - Anatech Electronics, Inc.
Garfield, NJ, United States
2450 MHz Ceramic Band Pass Filter
AM2450B189
2450 MHz Ceramic Band Pass Filter AM2450B189
2450 MHz Ceramic Band Pass Filter

2450 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2450B189
Product Name 2450 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2450 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter with N(F)/N(M) connectors - AB2436B479-NFNM - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
2672 MHz Cavity Band Pass Filter - AB2672B872 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2672 MHz
Bandwidth 240000 kHz
View Details
2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details