Anatech Electronics, Inc. 2450 MHz Ceramic Band Pass Filter AM2450B1642

Description
2450 MHz Ceramic Band Pass Filter
Request a Quote
Description
2450 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2450 MHz Ceramic Band Pass Filter - AM2450B1642 - Anatech Electronics, Inc.
Garfield, NJ, United States
2450 MHz Ceramic Band Pass Filter
AM2450B1642
2450 MHz Ceramic Band Pass Filter AM2450B1642
2450 MHz Ceramic Band Pass Filter

2450 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2450B1642
Product Name 2450 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2450 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5785 MHz Cavity Band Pass Filter - AB5785B730 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B629 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2495 MHz Cavity Band Pass Filter - AB2495B784 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2495 MHz
Bandwidth 22000 kHz
View Details