Anatech Electronics, Inc.
2441 MHz Saw Filter
AM2441S1065
Description
2441 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
2441 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM2441S1065 |
|
Product Name
|
2441 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
2442 MHz
|
|
Bandwidth
|
83500 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2422 MHz
Bandwidth
17000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2405 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4994 MHz
Bandwidth
50000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4925 MHz
Bandwidth
150000 kHz
View Details