Anatech Electronics, Inc. 2437 MHz Ceramic Band Pass Filter AM2437B990

Description
2437 MHz Ceramic Band Pass Filter
Request a Quote
Description
2437 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2437 MHz Ceramic Band Pass Filter - AM2437B990 - Anatech Electronics, Inc.
Garfield, NJ, United States
2437 MHz Ceramic Band Pass Filter
AM2437B990
2437 MHz Ceramic Band Pass Filter AM2437B990
2437 MHz Ceramic Band Pass Filter

2437 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2437B990
Product Name 2437 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2437 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3.4-3.6GHz Cavity Band Pass - AB3500B510 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
5550-5650 MHz Cavity Band Pass Filter - AB5600B854 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 100000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1247 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details