Anatech Electronics, Inc. 2435 MHz Ceramic Bandpass Filter AM2435B1733

Description
2435 MHz Ceramic Bandpass Filter
Request a Quote
Description
2435 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2435 MHz Ceramic Bandpass Filter - AM2435B1733 - Anatech Electronics, Inc.
Garfield, NJ, United States
2435 MHz Ceramic Bandpass Filter
AM2435B1733
2435 MHz Ceramic Bandpass Filter AM2435B1733
2435 MHz Ceramic Bandpass Filter

2435 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2435B1733
Product Name 2435 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2435 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4363 MHz Cavity Band Pass Filter - AB4363B921 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4363 MHz
Bandwidth 150000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1132 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details
31.1 GHz Cavity Band Pass Filter - AB31000B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details