Anatech Electronics, Inc. 2400 MHz ceramic Band Pass filter AM2400B1589

Description
2400 MHz ceramic Band Pass filter
Request a Quote
Description
2400 MHz ceramic Band Pass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2400 MHz ceramic Band Pass filter - AM2400B1589 - Anatech Electronics, Inc.
Garfield, NJ, United States
2400 MHz ceramic Band Pass filter
AM2400B1589
2400 MHz ceramic Band Pass filter AM2400B1589
2400 MHz ceramic Band Pass filter

2400 MHz ceramic Band Pass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2400B1589
Product Name 2400 MHz ceramic Band Pass filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2400 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4475 MHz Cavity Band Pass Filter - AB4475B1331 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4475 MHz
Bandwidth 185000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B687 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
1710-2155 MHz LTE Frequency Band 4 Cavity Band Pass Filter - AB1932B1347 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1932 MHz
Bandwidth 445000 kHz
View Details
4925 MHz Cavity Bandpass Filter - AB4925B1317-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details