Anatech Electronics, Inc. 2400 MHz Ceramic Band Pass Filter AM2400B1259

Description
2400 MHz Ceramic Band Pass Filter
Request a Quote
Description
2400 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2400 MHz Ceramic Band Pass Filter - AM2400B1259 - Anatech Electronics, Inc.
Garfield, NJ, United States
2400 MHz Ceramic Band Pass Filter
AM2400B1259
2400 MHz Ceramic Band Pass Filter AM2400B1259
2400 MHz Ceramic Band Pass Filter

2400 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2400B1259
Product Name 2400 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2400 MHz
Bandwidth 72000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2490 MHz WiFi Cavity Band Pass Filter for Outdoor - AB2490B1274-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2400-2483 MHz Cavity Band Pass Filter - AB2441B780 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details