Anatech Electronics, Inc. 2350 MHz Ceramic Band Pass Filter AM2350B1229

Description
2350 MHz Ceramic Band Pass Filter
Request a Quote
Description
2350 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2350 MHz Ceramic Band Pass Filter - AM2350B1229 - Anatech Electronics, Inc.
Garfield, NJ, United States
2350 MHz Ceramic Band Pass Filter
AM2350B1229
2350 MHz Ceramic Band Pass Filter AM2350B1229
2350 MHz Ceramic Band Pass Filter

2350 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2350B1229
Product Name 2350 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2350 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2200-2230 MHz Cavity Band Pass Filter - AB2215B909 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2215 MHz
Bandwidth 30000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1110 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter - AB2490B1274 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details