Anatech Electronics, Inc. 2.35 GHz Monoblock Ceramic BPF AM2350B1091

Description
2.35 GHz Monoblock Ceramic BPF
Request a Quote
Description
2.35 GHz Monoblock Ceramic BPF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.35 GHz Monoblock Ceramic BPF - AM2350B1091 - Anatech Electronics, Inc.
Garfield, NJ, United States
2.35 GHz Monoblock Ceramic BPF
AM2350B1091
2.35 GHz Monoblock Ceramic BPF AM2350B1091
2.35 GHz Monoblock Ceramic BPF

2.35 GHz Monoblock Ceramic BPF

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2350B1091
Product Name 2.35 GHz Monoblock Ceramic BPF
Filter Design Ceramic Filter
Unlock Full Specs
to access all available technical data

Similar Products

2050.5-2060.5 MHz Cavity Filter - AB2055B11209 - Anatech Electronics, Inc.
Specs
Fc 2056 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
4925 MHz Cavity Bandpass Filter - AB4925B1317-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B742 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details