Anatech Electronics, Inc. 23.715 MHz Crystal Filter AM23.715CR223

Description
23.715 MHz Crystal Filter
Request a Quote
Description
23.715 MHz Crystal Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
23.715 MHz Crystal Filter - AM23.715CR223 - Anatech Electronics, Inc.
Garfield, NJ, United States
23.715 MHz Crystal Filter
AM23.715CR223
23.715 MHz Crystal Filter AM23.715CR223
23.715 MHz Crystal Filter

23.715 MHz Crystal Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM23.715CR223
Product Name 23.715 MHz Crystal Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 23.71 MHz
Bandwidth 30 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2200-2300 MHz Cavity Band Pass Filter - AB2250B1153 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details
2350-2360 MHz Cavity Filter - AB2355B992 - Anatech Electronics, Inc.
Specs
Fc 2355 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2427B1087 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2427 MHz
Bandwidth 12000 kHz
View Details