Anatech Electronics, Inc. 2.25 GHz Monoblock Ceramic BPF AM2250B1078

Description
2.25 GHz Monoblock Ceramic BPF
Request a Quote
Description
2.25 GHz Monoblock Ceramic BPF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.25 GHz Monoblock Ceramic BPF - AM2250B1078 - Anatech Electronics, Inc.
Garfield, NJ, United States
2.25 GHz Monoblock Ceramic BPF
AM2250B1078
2.25 GHz Monoblock Ceramic BPF AM2250B1078
2.25 GHz Monoblock Ceramic BPF

2.25 GHz Monoblock Ceramic BPF

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2250B1078
Product Name 2.25 GHz Monoblock Ceramic BPF
Filter Design Ceramic Filter
Unlock Full Specs
to access all available technical data

Similar Products

14100 MHz Cavity Band Pass Filter - AB14100B1150 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14100 MHz
Bandwidth 800000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B1158 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B1105 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 34000 kHz
View Details
2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details