Anatech Electronics, Inc. 2207 MHz Ceramic Band Pass Filter AM2207B1451

Description
2207 MHz Ceramic Band Pass Filter
Request a Quote
Description
2207 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2207 MHz Ceramic Band Pass Filter - AM2207B1451 - Anatech Electronics, Inc.
Garfield, NJ, United States
2207 MHz Ceramic Band Pass Filter
AM2207B1451
2207 MHz Ceramic Band Pass Filter AM2207B1451
2207 MHz Ceramic Band Pass Filter

2207 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2207B1451
Product Name 2207 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2207 MHz
Bandwidth 8640 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4775 MHz Cavity Band Pass Filter - AB4775B1316 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4775 MHz
Bandwidth 150000 kHz
View Details
1960 MHz Cavity Band Pass Filter - AB1960B664 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1960 MHz
Bandwidth 60000 kHz
View Details
170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details
420 MHz Cavity Band Pass Filter - AB420B1350 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 420 MHz
Bandwidth 20000 kHz
View Details