Anatech Electronics, Inc. 2185 MHz Ceramic Band Pass Filter AM2185B1593

Description
2185 MHz Ceramic Band Pass Filter
Request a Quote
Description
2185 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2185 MHz Ceramic Band Pass Filter - AM2185B1593 - Anatech Electronics, Inc.
Garfield, NJ, United States
2185 MHz Ceramic Band Pass Filter
AM2185B1593
2185 MHz Ceramic Band Pass Filter AM2185B1593
2185 MHz Ceramic Band Pass Filter

2185 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2185B1593
Product Name 2185 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2185 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4925 MHz Cavity Bandpass Filter - AB4925B1317-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
5350 MHz Cavity Band Pass Filter - AB5350B742 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
4825 MHz Cavity Band Pass Filter - AB4825B1332 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4825 MHz
Bandwidth 185000 kHz
View Details