Anatech Electronics, Inc. 2140 MHz WCDMA Saw Filter AM2160S348

Description
2140 MHz WCDMA Saw Filter
Request a Quote
Description
2140 MHz WCDMA Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2140 MHz WCDMA Saw Filter - AM2160S348 - Anatech Electronics, Inc.
Garfield, NJ, United States
2140 MHz WCDMA Saw Filter
AM2160S348
2140 MHz WCDMA Saw Filter AM2160S348
2140 MHz WCDMA Saw Filter

2140 MHz WCDMA Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2160S348
Product Name 2140 MHz WCDMA Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 2140 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2109B630 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B479 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
2085.5 MHz Cavity Band Pass Filter - AB2085B703 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2462B1094 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 12000 kHz
View Details