Anatech Electronics, Inc.
2140 MHz Saw Filter
AM2140S918
Description
2140 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
2140 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM2140S918 |
|
Product Name
|
2140 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
2140 MHz
|
|
Bandwidth
|
60000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
14225 MHz
Bandwidth
550000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2500 MHz
Bandwidth
50000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5742 MHz
Bandwidth
185000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2592 MHz
Bandwidth
195000 kHz
View Details