Anatech Electronics, Inc. 2140 MHz WCDMA Saw Filter AM2140S347

Description
2140 MHz WCDMA Saw Filter
Request a Quote
Description
2140 MHz WCDMA Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2140 MHz WCDMA Saw Filter - AM2140S347 - Anatech Electronics, Inc.
Garfield, NJ, United States
2140 MHz WCDMA Saw Filter
AM2140S347
2140 MHz WCDMA Saw Filter AM2140S347
2140 MHz WCDMA Saw Filter

2140 MHz WCDMA Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2140S347
Product Name 2140 MHz WCDMA Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 2140 MHz
Bandwidth 35000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2385 MHz WiFi Cavity Band Pass Filter - AB2385B1286 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2385 MHz
Bandwidth 22000 kHz
View Details
3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details
2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details
2400-2483 MHz Cavity Band Pass Filter with N-F connectors - AB2441B780-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details