Anatech Electronics, Inc. 2110 - 2170 MHz LTE Frequency Band 1 Ceramic Band Pass Filter AM2140B205

Description
2110 - 2170 MHz WCDMA FDD LTE Frequency Band 1 Ceramic Band Pass Filter
Request a Quote
Description
2110 - 2170 MHz WCDMA FDD LTE Frequency Band 1 Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2110 - 2170 MHz LTE Frequency Band 1 Ceramic Band Pass Filter - AM2140B205 - Anatech Electronics, Inc.
Garfield, NJ, United States
2110 - 2170 MHz LTE Frequency Band 1 Ceramic Band Pass Filter
AM2140B205
2110 - 2170 MHz LTE Frequency Band 1 Ceramic Band Pass Filter AM2140B205
2110 - 2170 MHz WCDMA FDD LTE Frequency Band 1 Ceramic Band Pass Filter

2110 - 2170 MHz WCDMA FDD LTE Frequency Band 1 Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2140B205
Product Name 2110 - 2170 MHz LTE Frequency Band 1 Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2140 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2614-2624 MHz Cavity Band Pass Filter - AB2619B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 10000 kHz
View Details
1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details
10700-12700 MHz Cavity Band Pass Filter - AB11700B1069 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11700 MHz
Bandwidth 2.00E6 kHz
View Details
5590 MHz WiFi Cavity Filter - AB5590B567 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details