Anatech Electronics, Inc. 2132 MHz SAW Band Pass filter AM2132S1069

Description
2132 MHz SAW Band Pass filter
Request a Quote
Description
2132 MHz SAW Band Pass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2132 MHz SAW Band Pass filter - AM2132S1069 - Anatech Electronics, Inc.
Garfield, NJ, United States
2132 MHz SAW Band Pass filter
AM2132S1069
2132 MHz SAW Band Pass filter AM2132S1069
2132 MHz SAW Band Pass filter

2132 MHz SAW Band Pass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2132S1069
Product Name 2132 MHz SAW Band Pass filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 2132 MHz
Bandwidth 45000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2410 MHz WiFi Cavity Band Pass Filter - AB2410B1162 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 22000 kHz
View Details
5767 MHz Cavity Band Pass Filter - AB5767B659 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5767 MHz
Bandwidth 20000 kHz
View Details
31.1 GHz Cavity Band Pass Filter - AB31B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details