Anatech Electronics, Inc. 2104 MHz Ceramic Band Pass Filter AM2104B1382

Description
2104 MHz Ceramic Band Pass Filter
Request a Quote
Description
2104 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2104 MHz Ceramic Band Pass Filter - AM2104B1382 - Anatech Electronics, Inc.
Garfield, NJ, United States
2104 MHz Ceramic Band Pass Filter
AM2104B1382
2104 MHz Ceramic Band Pass Filter AM2104B1382
2104 MHz Ceramic Band Pass Filter

2104 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2104B1382
Product Name 2104 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2104 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B529 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 5000 kHz
View Details
5495 MHz WiFi Cavity Filter - AB5495B1045 - Anatech Electronics, Inc.
Specs
Fc 5495 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details