Anatech Electronics, Inc. 2100 MHz Ceramic Band Pass Filter AM2100B1298

Description
2100 MHz Ceramic Band Pass Filter
Request a Quote
Description
2100 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2100 MHz Ceramic Band Pass Filter - AM2100B1298 - Anatech Electronics, Inc.
Garfield, NJ, United States
2100 MHz Ceramic Band Pass Filter
AM2100B1298
2100 MHz Ceramic Band Pass Filter AM2100B1298
2100 MHz Ceramic Band Pass Filter

2100 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2100B1298
Product Name 2100 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2100 MHz
Bandwidth 166000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2470 MHz WiFi Cavity Band Pass Filter - AB2470B1164 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2470 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details
2.495-2.690 GHz Cavity Bandpass - AB2592B763 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
2672 MHz Cavity Band Pass Filter - AB2672B872 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2672 MHz
Bandwidth 240000 kHz
View Details