Anatech Electronics, Inc. 21.4 MHz Crystal Band Pass Filter AM21.4CR210

Description
21.4 MHz Crystal Band Pass Filter
Request a Quote
Description
21.4 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
21.4 MHz Crystal Band Pass Filter - AM21.4CR210 - Anatech Electronics, Inc.
Garfield, NJ, United States
21.4 MHz Crystal Band Pass Filter
AM21.4CR210
21.4 MHz Crystal Band Pass Filter AM21.4CR210
21.4 MHz Crystal Band Pass Filter

21.4 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM21.4CR210
Product Name 21.4 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 21.4 MHz
Bandwidth 1500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5520 MHz WiFi Cavity Filter - AB5520B955 - Anatech Electronics, Inc.
Specs
Fc 5520 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details
1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B841 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 5000 kHz
View Details