Anatech Electronics, Inc.
Crystal Band Pass Filter
AM21.4CR186
Description
Crystal Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
Crystal Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM21.4CR186 |
|
Product Name
|
Crystal Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Crystal Filter
|
|
Fc
|
21.4 MHz
|
|
Bandwidth
|
100 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5825 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2437 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2530 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1982 MHz
Bandwidth
15000 kHz
View Details