Anatech Electronics, Inc.
Crystal Band Pass Filter
AM21.4CR185
Description
Crystal Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
Crystal Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM21.4CR185 |
|
Product Name
|
Crystal Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Crystal Filter
|
|
Fc
|
21.4 MHz
|
|
Bandwidth
|
10 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3500 MHz
Bandwidth
200000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1880 MHz
Bandwidth
60000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
13750 MHz
Bandwidth
1.50E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2410 MHz
Bandwidth
73000 kHz
View Details