Anatech Electronics, Inc. 2077 MHz Wireless Saw Filter AM2077S343

Description
2077 MHz Wireless Saw Filter
Request a Quote
Description
2077 MHz Wireless Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2077 MHz Wireless Saw Filter - AM2077S343 - Anatech Electronics, Inc.
Garfield, NJ, United States
2077 MHz Wireless Saw Filter
AM2077S343
2077 MHz Wireless Saw Filter AM2077S343
2077 MHz Wireless Saw Filter

2077 MHz Wireless Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2077S343
Product Name 2077 MHz Wireless Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 2078 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2600 MHz Cavity Band Pass Filter - AB2600B711 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Insertion Loss 1.5 dB
View Details
14100 MHz Cavity Band Pass Filter - AB14100B1150 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14100 MHz
Bandwidth 800000 kHz
View Details
1855-1880 MHz Cavity Band Pass Filter - AB1867B597 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1868 MHz
Bandwidth 25000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1107 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 34000 kHz
View Details