Anatech Electronics, Inc. 2050 MHz Ceramic Band Pass Filter AM2050B1117

Description
2050 MHz Ceramic Band Pass Filter
Request a Quote
Description
2050 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2050 MHz Ceramic Band Pass Filter - AM2050B1117 - Anatech Electronics, Inc.
Garfield, NJ, United States
2050 MHz Ceramic Band Pass Filter
AM2050B1117
2050 MHz Ceramic Band Pass Filter AM2050B1117
2050 MHz Ceramic Band Pass Filter

2050 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2050B1117
Product Name 2050 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2050 MHz
Bandwidth 900000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2038.5-2048.5 MHz Cavity Filter - AB2043B11208 - Anatech Electronics, Inc.
Specs
Fc 2044 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
14625 MHz Cavity Band Pass Filter - AB14625B1152 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14625 MHz
Bandwidth 1.75E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B1104 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
1870-1890 MHZ CAVITY BAND PASS FILTER - AB1880B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 20000 kHz
View Details