Anatech Electronics, Inc. 2050 MHz / 2450 MHz Ceramic Duplexer AM2050-2450D1121

Description
2050 MHz / 2450 MHz Ceramic Duplexer
Request a Quote
Description
2050 MHz / 2450 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2050 MHz / 2450 MHz Ceramic Duplexer - AM2050-2450D1121 - Anatech Electronics, Inc.
Garfield, NJ, United States
2050 MHz / 2450 MHz Ceramic Duplexer
AM2050-2450D1121
2050 MHz / 2450 MHz Ceramic Duplexer AM2050-2450D1121
2050 MHz / 2450 MHz Ceramic Duplexer

2050 MHz / 2450 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM2050-2450D1121
Product Name 2050 MHz / 2450 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

850-980 MHz / 1710-1900 MHz Cavity Duplexer - AD915-1805D451 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.4000 dB
Return Loss 14 dB
View Details
380-385 MHz 390-395 MHz Cavity Duplexer - AD382-392D222 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 20 dB
View Details
5G/LTE Frequency Band 30(WCS)/ Band 41 / Band 66(Extended AWS) /Band 71 Multiplexer - AE2310-2593-1745-680MP1024 - Anatech Electronics, Inc.
Specs
Device Type Multiplexer
Package Type Connectorized
Connectors Type N; N-Type (F)
View Details
1905-1910 / 1985-1990 MHz LTE Frequency Band 2 Cavity Duplexer - AD1907-1987D226 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.4 dB
Return Loss 18 dB
View Details