Anatech Electronics, Inc. 1500 MHz / 2595 MHz Cavity Duplexer AD1500-2595D442

Description
1500 MHz / 2595 MHz Cavity Duplexer
Request a Quote
Description
1500 MHz / 2595 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1500 MHz / 2595 MHz Cavity Duplexer - AD1500-2595D442 - Anatech Electronics, Inc.
Garfield, NJ, United States
1500 MHz / 2595 MHz Cavity Duplexer
AD1500-2595D442
1500 MHz / 2595 MHz Cavity Duplexer AD1500-2595D442
1500 MHz / 2595 MHz Cavity Duplexer

1500 MHz / 2595 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD1500-2595D442
Product Name 1500 MHz / 2595 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

DC-1200 / 1400-3000 MHz Diplexer - AE1200-1400DB5450 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
438-473 MHz / 487-512 MHz Cavity Duplexer - AD455-499D394 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
4895-5005 MHz / 6420-6530 MHz Cavity Duplexer with Right Angle Connectors - AE4950-6475DB5504-RA - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss -15 dB
View Details
457.2-458.65 MHz / 467.2-468.65 MHz Cavity Duplexer - AE458-468DB5516 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details