Anatech Electronics, Inc. 2650 MHz / 5300 MHz / 7950 MHz Triplexer AD2650-5300-7950TR302

Description
2650 MHz / 5300 MHz / 7950 MHz Triplexer
Request a Quote
Description
2650 MHz / 5300 MHz / 7950 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2650 MHz / 5300 MHz / 7950 MHz Triplexer - AD2650-5300-7950TR302 - Anatech Electronics, Inc.
Garfield, NJ, United States
2650 MHz / 5300 MHz / 7950 MHz Triplexer
AD2650-5300-7950TR302
2650 MHz / 5300 MHz / 7950 MHz Triplexer AD2650-5300-7950TR302
2650 MHz / 5300 MHz / 7950 MHz Triplexer

2650 MHz / 5300 MHz / 7950 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD2650-5300-7950TR302
Product Name 2650 MHz / 5300 MHz / 7950 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

769-775 MHz / 799-805 MHz Cavity Duplexer - AD772-802D363 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
1747.5 MHz/1842.5 MHz Cavity Duplexer - AD1747-1842D426 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 18 dB
View Details
1880 MHz / 1960 MHz Cavity Duplexer - AD1880-1960D432 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
15550-16000 MHz / 16500-16900 MHz Cavity Duplexer - AE15775-16700DB5533 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2.5 dB
Return Loss 14 dB
View Details