Anatech Electronics, Inc. 2017.5 MHz Ceramic Band Pass Filter AM2017B1590

Description
2017.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
2017.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2017.5 MHz Ceramic Band Pass Filter - AM2017B1590 - Anatech Electronics, Inc.
Garfield, NJ, United States
2017.5 MHz Ceramic Band Pass Filter
AM2017B1590
2017.5 MHz Ceramic Band Pass Filter AM2017B1590
2017.5 MHz Ceramic Band Pass Filter

2017.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2017B1590
Product Name 2017.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2018 MHz
Bandwidth 15000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B1118 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B685 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
3460 MHz Cavity Band Pass Filter - AB3460B648 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3460 MHz
Bandwidth 50000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details