Anatech Electronics, Inc. 200 MHz Crystal Band Pass FIlter AM200CR190

Description
200 MHz Crystal Band Pass FIlter
Request a Quote
Description
200 MHz Crystal Band Pass FIlter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
200 MHz Crystal Band Pass FIlter - AM200CR190 - Anatech Electronics, Inc.
Garfield, NJ, United States
200 MHz Crystal Band Pass FIlter
AM200CR190
200 MHz Crystal Band Pass FIlter AM200CR190
200 MHz Crystal Band Pass FIlter

200 MHz Crystal Band Pass FIlter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM200CR190
Product Name 200 MHz Crystal Band Pass FIlter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 200 MHz
Bandwidth 7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2.6 GHz Cavity Band Pass Filter - AB2600B534 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 15000 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B907 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 40000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details