Anatech Electronics, Inc. 2000/2180 MHz Ceramic Duplexer AM2000-2180D1085

Description
2000/2180 MHz Ceramic Duplexer
Request a Quote
Description
2000/2180 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2000/2180 MHz Ceramic Duplexer - AM2000-2180D1085 - Anatech Electronics, Inc.
Garfield, NJ, United States
2000/2180 MHz Ceramic Duplexer
AM2000-2180D1085
2000/2180 MHz Ceramic Duplexer AM2000-2180D1085
2000/2180 MHz Ceramic Duplexer

2000/2180 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM2000-2180D1085
Product Name 2000/2180 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2200-2206 MHz / 2226-2290 MHz Cavity Duplexer - AE2203-2258DB5500 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss -15 dB
View Details
DC-2650 / 2950-3000 MHz Diplexer - AE2650-2950DB5451 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
1750-1850 MHz / 2200-2300 MHz Cavity Duplexers - AE1800-2250DB5417 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
2025-2120MHz / 2200-2230MHz / 1750-1850MHz MHz Triplexer - AD1800-2072-2250TR293 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.8000 dB
View Details