Anatech Electronics, Inc. 3450 - 3475/ 3550 - 3575 MHz Cavity Duplexer AD3462-3562D289

Description
3450 - 3475 MHz, 3550 - 3575 MHz Cavity Duplexer for WiMax applications
Request a Quote
Description
3450 - 3475 MHz, 3550 - 3575 MHz Cavity Duplexer for WiMax applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3450 - 3475/ 3550 - 3575 MHz Cavity Duplexer - AD3462-3562D289 - Anatech Electronics, Inc.
Garfield, NJ, United States
3450 - 3475/ 3550 - 3575 MHz Cavity Duplexer
AD3462-3562D289
3450 - 3475/ 3550 - 3575 MHz Cavity Duplexer AD3462-3562D289
3450 - 3475 MHz, 3550 - 3575 MHz Cavity Duplexer for WiMax applications

3450 - 3475 MHz, 3550 - 3575 MHz Cavity Duplexer for WiMax applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD3462-3562D289
Product Name 3450 - 3475/ 3550 - 3575 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2500-2545/ 2620-2665 MHz LTE Frequency Band 7 Cavity Duplexer - AD2522-2642D337 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
2200-2500 MHz / 4400-7500 MHz Diplexer - AE2500-4400DP5439 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss -6 dB
View Details
2500-2520 MHz / 2670-2690 MHz Cavity Duplexer - AD2510-2680D371 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
2500-2570 / 2620-2690 MHz Duplexer - AE2535-2655DB5457 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
View Details