Anatech Electronics, Inc. 1970 MHz Ceramic Bandpass Filter AM1970B1714

Description
1970 MHz Ceramic Bandpass Filter
Request a Quote
Description
1970 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1970 MHz Ceramic Bandpass Filter - AM1970B1714 - Anatech Electronics, Inc.
Garfield, NJ, United States
1970 MHz Ceramic Bandpass Filter
AM1970B1714
1970 MHz Ceramic Bandpass Filter AM1970B1714
1970 MHz Ceramic Bandpass Filter

1970 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1970B1714
Product Name 1970 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1970 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2.495-2.690 GHz Cavity Bandpass with N-F Connectors - AB2592B763-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
2595 MHz Cavity Band Pass Filter - AB2595B1103 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 190000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2350B489 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details