Anatech Electronics, Inc. 1960 MHz US-PCS, RF-Rx Saw Filter AM1960S395

Description
1960 MHz US-PCS, RF-Rx Saw Filter
Request a Quote
Description
1960 MHz US-PCS, RF-Rx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1960 MHz US-PCS, RF-Rx Saw Filter - AM1960S395 - Anatech Electronics, Inc.
Garfield, NJ, United States
1960 MHz US-PCS, RF-Rx Saw Filter
AM1960S395
1960 MHz US-PCS, RF-Rx Saw Filter AM1960S395
1960 MHz US-PCS, RF-Rx Saw Filter

1960 MHz US-PCS, RF-Rx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1960S395
Product Name 1960 MHz US-PCS, RF-Rx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1960 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4475 MHz Cavity Band Pass Filter - AB4475B1331 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4475 MHz
Bandwidth 185000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B914 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 600000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details