Anatech Electronics, Inc. 1960 MHz RF Saw Band Pass Filter AM1960S1098

Description
1960 MHz RF Saw Band Pass Filter
Request a Quote
Description
1960 MHz RF Saw Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1960 MHz RF Saw Band Pass Filter - AM1960S1098 - Anatech Electronics, Inc.
Garfield, NJ, United States
1960 MHz RF Saw Band Pass Filter
AM1960S1098
1960 MHz RF Saw Band Pass Filter AM1960S1098
1960 MHz RF Saw Band Pass Filter

1960 MHz RF Saw Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1960S1098
Product Name 1960 MHz RF Saw Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1960 MHz
Bandwidth 58800 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2355 MHz Cavity Band Pass Filter - AB2355B1328 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details
2533 MHz Cavity Band Pass Filter - AB2533B594 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2533 MHz
Bandwidth 73000 kHz
View Details
31.1 GHz Cavity Band Pass Filter - AB31000B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
4460 MHz Cavity Band Pass Filter with N-F Connectors - AB4460B524-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details