Anatech Electronics, Inc. 1950 MHz WCDMA RF-Tx SAW Filter AM1950S394

Description
1950 MHz WCDMA RF-Tx SAW Filter
Request a Quote
Description
1950 MHz WCDMA RF-Tx SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1950 MHz WCDMA RF-Tx SAW Filter - AM1950S394 - Anatech Electronics, Inc.
Garfield, NJ, United States
1950 MHz WCDMA RF-Tx SAW Filter
AM1950S394
1950 MHz WCDMA RF-Tx SAW Filter AM1950S394
1950 MHz WCDMA RF-Tx SAW Filter

1950 MHz WCDMA RF-Tx SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1950S394
Product Name 1950 MHz WCDMA RF-Tx SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1950 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2097B1128 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Specs
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5592 MHz WiFi Cavity Band Pass Filter - AB5592B778 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5592 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details