Anatech Electronics, Inc. 1920 -1980 MHz / 2110 - 2170 MHz LTE Frequency Band 1 Ceramic Duplexer AM1950-2140D1116

Description
1920 -1980 MHz / 2110 - 2170 MHz LTE Frequency Band 1 Ceramic Duplexer
Request a Quote
Description
1920 -1980 MHz / 2110 - 2170 MHz LTE Frequency Band 1 Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1920 -1980 MHz / 2110 - 2170 MHz LTE Frequency Band 1 Ceramic Duplexer - AM1950-2140D1116 - Anatech Electronics, Inc.
Garfield, NJ, United States
1920 -1980 MHz / 2110 - 2170 MHz LTE Frequency Band 1 Ceramic Duplexer
AM1950-2140D1116
1920 -1980 MHz / 2110 - 2170 MHz LTE Frequency Band 1 Ceramic Duplexer AM1950-2140D1116
1920 -1980 MHz / 2110 - 2170 MHz LTE Frequency Band 1 Ceramic Duplexer

1920 -1980 MHz / 2110 - 2170 MHz LTE Frequency Band 1 Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1950-2140D1116
Product Name 1920 -1980 MHz / 2110 - 2170 MHz LTE Frequency Band 1 Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1850-1865 MHz / 1930-1945 MHz Cavity Duplexer - AE1857-1937DB40A - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
698-722MHz/728-746MHz Cavity Duplexer - AD710-737D354 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
Return Loss 1.5 dB
View Details
1850-1865 MHz / 1930-1945 MHz Cavity Duplexer - AE1857-1937DB2003 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
Return Loss 15 dB
View Details
7050-8550 MHz / 10700-12750 MHz /14000-15500 MHz Triplexer - AE7800-11725-14750TR1284 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss -1 dB
View Details