Anatech Electronics, Inc. 3100 MHz / 6200 MHz / 9300 MHz Triplexer AD3100-6200-9300TR318

Description
3100 MHz / 6200 MHz / 9300 MHz Triplexer
Request a Quote
Description
3100 MHz / 6200 MHz / 9300 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3100 MHz / 6200 MHz / 9300 MHz Triplexer - AD3100-6200-9300TR318 - Anatech Electronics, Inc.
Garfield, NJ, United States
3100 MHz / 6200 MHz / 9300 MHz Triplexer
AD3100-6200-9300TR318
3100 MHz / 6200 MHz / 9300 MHz Triplexer AD3100-6200-9300TR318
3100 MHz / 6200 MHz / 9300 MHz Triplexer

3100 MHz / 6200 MHz / 9300 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD3100-6200-9300TR318
Product Name 3100 MHz / 6200 MHz / 9300 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

244-270 MHz / 292-318 MHz LC Duplexer - AE257-305DB5498 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details
401 MHz / 900 MHz LC Diplexer - AE401-900LDP5455 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
406-414 MHz / 434-442 MHz Cavity Duplexer - AD410-438D383 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
1465 MHz / 2930 MHz / 4395 MHz Triplexer - AD1465-2930-4395TR322 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3500 dB
View Details