Anatech Electronics, Inc. 5470-5570 MHz / 5630-5730 MHz Cavity Duplexer AD5520-5680D313-S

Description
5470-5570 MHz / 5630-5730 MHz Cavity Duplexer
Request a Quote
Description
5470-5570 MHz / 5630-5730 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5470-5570 MHz / 5630-5730 MHz Cavity Duplexer - AD5520-5680D313-S - Anatech Electronics, Inc.
Garfield, NJ, United States
5470-5570 MHz / 5630-5730 MHz Cavity Duplexer
AD5520-5680D313-S
5470-5570 MHz / 5630-5730 MHz Cavity Duplexer AD5520-5680D313-S
5470-5570 MHz / 5630-5730 MHz Cavity Duplexer

5470-5570 MHz / 5630-5730 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD5520-5680D313-S
Product Name 5470-5570 MHz / 5630-5730 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2205-2215/2274.5-2299.5 MHz Cavity Duplexer - AD2210-2287D415 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
7050-8550 MHz / 10700-12750 MHz /14000-15500 MHz Triplexer - AE7800-11725-14750TR1284 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss -1 dB
View Details
4100-4500 MHz / 4600-5000 MHz Cavity Duplexer - AD4300-4800D369 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 12 dB
View Details
1710-1755 MHz / 2110-2155 MHz Cavity Duplexer / Diplexer - AE1732-2132DB5429-2.2-5F - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 1.8 dB
Return Loss 15 dB
View Details